Spansion, Inc. 8-bit 16-bit 3V 3.3V Memory IC and Storage Component S29AL032D90TFI003

Description
NOR Flash Parallel 3V/3.3V 32Mbit 4M/2M x 8bit/16bit 90ns 40-Pin TSOP T/R Product overview: S29AL032D90TFI003 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL032D90TFI00 3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 32Mbit 4M/2M x 8bit/16bit 90ns 40-Pin TSOP T/R Product overview: S29AL032D90TFI003 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL032D90TFI00 3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16-bit 3V 3.3V Memory IC and Storage Component - 774-S29AL032D90TFI003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 3V 3.3V Memory IC and Storage Component
774-S29AL032D90TFI003
8-bit 16-bit 3V 3.3V Memory IC and Storage Component 774-S29AL032D90TFI003
NOR Flash Parallel 3V/3.3V 32Mbit 4M/2M x 8bit/16bit 90ns 40-Pin TSOP T/R Product overview: S29AL032D90TFI003 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL032D90TFI00 3 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 32Mbit 4M/2M x 8bit/16bit 90ns 40-Pin TSOP T/R Product overview: S29AL032D90TFI003 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL032D90TFI003 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 185979-S29AL032D90TFI003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
185979-S29AL032D90TFI003
Integrated Circuits(ICs) 185979-S29AL032D90TFI003
Manufacturer: Spansion Win Source Part Number: 185979-S29AL032D90TF I003 Category: Integrated Circuits(ICs) Family: Memory Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 185979-S29AL032D90TFI003
Category: Integrated Circuits(ICs)
Family: Memory
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-S29AL032D90TFI003 185979-S29AL032D90TFI003
Product Name 8-bit 16-bit 3V 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; NOR, Flash
Access Time 90 ns
Operating Temperature -40 C (-40 F)
Density 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details