Spansion, Inc. Integrated Circuits(ICs) S29AL032D70BFI032

Description
Manufacturer: Spansion Win Source Part Number: 185964-S29AL032D70BF I032 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL032D Alternative Parts (Cross-Reference): K8D3216UBC-LC07; K8D3216UBC-DC07; M29W320FB80ZA3F; M29W320FB80ZA3E; Introduction Date: May 14, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 185964-S29AL032D70BF I032 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL032D Alternative Parts (Cross-Reference): K8D3216UBC-LC07; K8D3216UBC-DC07; M29W320FB80ZA3F; M29W320FB80ZA3E; Introduction Date: May 14, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 185964-S29AL032D70BFI032 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
185964-S29AL032D70BFI032
Integrated Circuits(ICs) 185964-S29AL032D70BFI032
Manufacturer: Spansion Win Source Part Number: 185964-S29AL032D70BF I032 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL032D Alternative Parts (Cross-Reference): K8D3216UBC-LC07; K8D3216UBC-DC07; M29W320FB80ZA3F; M29W320FB80ZA3E; Introduction Date: May 14, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Spansion
Win Source Part Number: 185964-S29AL032D70BFI032
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: S29AL032D
Alternative Parts (Cross-Reference): K8D3216UBC-LC07; K8D3216UBC-DC07; M29W320FB80ZA3F; M29W320FB80ZA3E;
Introduction Date: May 14, 1998
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
Memory IC and Storage Component - 774-S29AL032D70BFI032 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29AL032D70BFI032
Memory IC and Storage Component 774-S29AL032D70BFI032
FILTER UNIT, 80MM - More Details Product overview: S29AL032D70BFI032 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL032D70BFI03 2 can be used for catalog matching and distributor lookup.

FILTER UNIT, 80MM - More Details Product overview: S29AL032D70BFI032 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL032D70BFI032 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 185964-S29AL032D70BFI032 774-S29AL032D70BFI032
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 4347553 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers