Spansion, Inc. Integrated Circuits(ICs) S29AL016M90TFI020

Description
Manufacturer: Spansion Win Source Part Number: 185959-S29AL016M90TF I020 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL016M Alternative Parts (Cross-Reference): M29W160EB70N6F; M29W160EB70N1T ; M29W160ET70N6T; M29W160ET70N1; Introduction Date: January 30, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 185959-S29AL016M90TF I020 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL016M Alternative Parts (Cross-Reference): M29W160EB70N6F; M29W160EB70N1T ; M29W160ET70N6T; M29W160ET70N1; Introduction Date: January 30, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 185959-S29AL016M90TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
185959-S29AL016M90TFI020
Integrated Circuits(ICs) 185959-S29AL016M90TFI020
Manufacturer: Spansion Win Source Part Number: 185959-S29AL016M90TF I020 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL016M Alternative Parts (Cross-Reference): M29W160EB70N6F; M29W160EB70N1T ; M29W160ET70N6T; M29W160ET70N1; Introduction Date: January 30, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 185959-S29AL016M90TFI020
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: S29AL016M
Alternative Parts (Cross-Reference): M29W160EB70N6F; M29W160EB70N1T ; M29W160ET70N6T; M29W160ET70N1;
Introduction Date: January 30, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 16-bit 3V 3.3V Memory IC and Storage Component - 774-S29AL016M90TFI020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 3V 3.3V Memory IC and Storage Component
774-S29AL016M90TFI020
8-bit 16-bit 3V 3.3V Memory IC and Storage Component 774-S29AL016M90TFI020
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 90ns 48-Pin TSOP Tray / 16 MEGABIT (2M X 8 BIT / I M X 16 BIT) 3.0... Product overview: S29AL016M90TFI020 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8 BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL016M90TFI02 0 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 90ns 48-Pin TSOP Tray / 16 MEGABIT (2M X 8 BIT / I M X 16 BIT) 3.0... Product overview: S29AL016M90TFI020 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8 BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL016M90TFI020 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 185959-S29AL016M90TFI020 774-S29AL016M90TFI020
Product Name Integrated Circuits(ICs) 8-bit 16-bit 3V 3.3V Memory IC and Storage Component
Memory Category Flash Flash; NOR
Access Time 90 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS26KS512S-DPBLI00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 96 ns
Density 512000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 520366231286 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details