Spansion, Inc. Integrated Circuits(ICs) S29AL016D70TFI010

Description
Manufacturer: Spansion Win Source Part Number: 185924-S29AL016D70TF I010 Category: Integrated Circuits(ICs) Family: Memory Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 185924-S29AL016D70TF I010 Category: Integrated Circuits(ICs) Family: Memory Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 185924-S29AL016D70TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
185924-S29AL016D70TFI010
Integrated Circuits(ICs) 185924-S29AL016D70TFI010
Manufacturer: Spansion Win Source Part Number: 185924-S29AL016D70TF I010 Category: Integrated Circuits(ICs) Family: Memory Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Spansion
Win Source Part Number: 185924-S29AL016D70TFI010
Category: Integrated Circuits(ICs)
Family: Memory
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now
8-bit 16-bit 3V 3.3V Memory IC and Storage Component - 774-S29AL016D70TFI010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 3V 3.3V Memory IC and Storage Component
774-S29AL016D70TFI010
8-bit 16-bit 3V 3.3V Memory IC and Storage Component 774-S29AL016D70TFI010
NOR Flash Parallel 3V/3.3V 16Mbit 2M/1M x 8bit/16bit 70ns 48-Pin TSOP Tray Product overview: S29AL016D70TFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL016D70TFI01 0 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 16Mbit 2M/1M x 8bit/16bit 70ns 48-Pin TSOP Tray Product overview: S29AL016D70TFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL016D70TFI010 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 185924-S29AL016D70TFI010 774-S29AL016D70TFI010
Product Name Integrated Circuits(ICs) 8-bit 16-bit 3V 3.3V Memory IC and Storage Component
Memory Category Flash Flash; NOR,
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 16777 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 793.559-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details