Manufacturer: Spansion
Win Source Part Number: 185917-S29AL016D70BF
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
NOR Flash Parallel 3V/3.3V 16Mbit 2M/1M x 8bit/16bit 70ns 48-Pin FBGA Tray Product overview: S29AL016D70BFI020 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL016D70BFI02
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 185917-S29AL016D70BFI020 | 774-S29AL016D70BFI020 |
| Product Name | Integrated Circuits(ICs) | 8-bit 16-bit 3V 3.3V Memory IC and Storage Component |
| Memory Category | Flash | Flash; NOR |
| Access Time | 70 ns | |
| Operating Temperature | -40 C (-40 F) |