Spansion, Inc. Integrated Circuits(ICs) S29AL008J70TFI010

Description
Manufacturer: Spansion Win Source Part Number: 063026-S29AL008J70TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: AL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: AL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 8M (1M x 8 or 512K x 16) Interface: Parallel Family Name: S29AL008J Alternative Parts (Cross-Reference): M5M29FB800RV-12; M5M29FB800RV-10; M5M29FB800VP-80; M5M29FT800RV-80; Introduction Date: March 27, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 063026-S29AL008J70TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: AL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: AL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 8M (1M x 8 or 512K x 16) Interface: Parallel Family Name: S29AL008J Alternative Parts (Cross-Reference): M5M29FB800RV-12; M5M29FB800RV-10; M5M29FB800VP-80; M5M29FT800RV-80; Introduction Date: March 27, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063026-S29AL008J70TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063026-S29AL008J70TFI010
Integrated Circuits(ICs) 063026-S29AL008J70TFI010
Manufacturer: Spansion Win Source Part Number: 063026-S29AL008J70TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: AL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: AL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 8M (1M x 8 or 512K x 16) Interface: Parallel Family Name: S29AL008J Alternative Parts (Cross-Reference): M5M29FB800RV-12; M5M29FB800RV-10; M5M29FB800VP-80; M5M29FT800RV-80; Introduction Date: March 27, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 063026-S29AL008J70TFI010
Category: Integrated Circuits(ICs)
Family: Memory
Series: AL-J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 70ns
Package: 48-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 48-TSOP
Standard Package: 96
Catalog: AL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 8M (1M x 8 or 512K x 16)
Interface: Parallel
Family Name: S29AL008J
Alternative Parts (Cross-Reference): M5M29FB800RV-12; M5M29FB800RV-10; M5M29FB800VP-80; M5M29FT800RV-80;
Introduction Date: March 27, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063026-S29AL008J70TFI010
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - 2346575 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers