Spansion, Inc. Integrated Circuits(ICs) S29AL008J70BFI013

Description
Manufacturer: Spansion Win Source Part Number: 063024-S29AL008J70BF I013 Category: Integrated Circuits(ICs) Family: Memory Series: AL-J Packaging: Reel Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Standard Package: 1 Catalog: AL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 8M (1M x 8 or 512K x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 063024-S29AL008J70BF I013 Category: Integrated Circuits(ICs) Family: Memory Series: AL-J Packaging: Reel Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Standard Package: 1 Catalog: AL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 8M (1M x 8 or 512K x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063024-S29AL008J70BFI013 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063024-S29AL008J70BFI013
Integrated Circuits(ICs) 063024-S29AL008J70BFI013
Manufacturer: Spansion Win Source Part Number: 063024-S29AL008J70BF I013 Category: Integrated Circuits(ICs) Family: Memory Series: AL-J Packaging: Reel Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Standard Package: 1 Catalog: AL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 8M (1M x 8 or 512K x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 063024-S29AL008J70BFI013
Category: Integrated Circuits(ICs)
Family: Memory
Series: AL-J
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 70ns
Package: 48-VFBGA
Manufacturer Device Package: 48-FBGA (8.15x6.15)
Standard Package: 1
Catalog: AL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 8M (1M x 8 or 512K x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063024-S29AL008J70BFI013
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
 - 27S181PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
104MHZ Memory IC and Storage Component - 774-S25FL032P0XMFI010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details