IC FLASH 8MBIT PARALLEL 48TSOP Product overview: S29AL008J55TFAR20 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-S29AL008J55TFAR
FLASH - NOR Memory IC 8Mbit Parallel 55 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 2020-S29AL008J55TFAR20 | S29AL008J55TFAR20 |
| Product Name | Memory IC and Storage Component | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 55 ns | 55 ns |
| Cycle Time | 55 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |