Spansion, Inc. 8-bit 16-bit 3V 3.3V Memory IC and Storage Component S29AL004D90MFI010

Description
NOR Flash Parallel 3V/3.3V 4Mbit 512K/256K x 8bit/16bit 90ns 44-Pin SOP Tray Product overview: S29AL004D90MFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D90MFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 4Mbit 512K/256K x 8bit/16bit 90ns 44-Pin SOP Tray Product overview: S29AL004D90MFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D90MFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16-bit 3V 3.3V Memory IC and Storage Component - 774-S29AL004D90MFI010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 3V 3.3V Memory IC and Storage Component
774-S29AL004D90MFI010
8-bit 16-bit 3V 3.3V Memory IC and Storage Component 774-S29AL004D90MFI010
NOR Flash Parallel 3V/3.3V 4Mbit 512K/256K x 8bit/16bit 90ns 44-Pin SOP Tray Product overview: S29AL004D90MFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D90MFI01 0 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 4Mbit 512K/256K x 8bit/16bit 90ns 44-Pin SOP Tray Product overview: S29AL004D90MFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D90MFI010 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 185877-S29AL004D90MFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
185877-S29AL004D90MFI010
Integrated Circuits(ICs) 185877-S29AL004D90MFI010
Manufacturer: Spansion Win Source Part Number: 185877-S29AL004D90MF I010 Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 185877-S29AL004D90MFI010
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-S29AL004D90MFI010 185877-S29AL004D90MFI010
Product Name 8-bit 16-bit 3V 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details