Spansion, Inc. Integrated Circuits(ICs) S29AL004D90BFI010E

Description
Manufacturer: Spansion Win Source Part Number: 185874-S29AL004D90BF I010E Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL004D90B Alternative Parts (Cross-Reference): S29AL008J70BFI011; S29AL008J70BFI010; S29AL008J70BFI012; S29AL008J70BHI013; Introduction Date: January 01, 2000 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 185874-S29AL004D90BF I010E Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL004D90B Alternative Parts (Cross-Reference): S29AL008J70BFI011; S29AL008J70BFI010; S29AL008J70BFI012; S29AL008J70BHI013; Introduction Date: January 01, 2000 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 185874-S29AL004D90BFI010E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
185874-S29AL004D90BFI010E
Integrated Circuits(ICs) 185874-S29AL004D90BFI010E
Manufacturer: Spansion Win Source Part Number: 185874-S29AL004D90BF I010E Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL004D90B Alternative Parts (Cross-Reference): S29AL008J70BFI011; S29AL008J70BFI010; S29AL008J70BFI012; S29AL008J70BHI013; Introduction Date: January 01, 2000 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 185874-S29AL004D90BFI010E
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: S29AL004D90B
Alternative Parts (Cross-Reference): S29AL008J70BFI011; S29AL008J70BFI010; S29AL008J70BFI012; S29AL008J70BHI013;
Introduction Date: January 01, 2000
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
3V 3.3V Memory IC and Storage Component - 774-S29AL004D90BFI010E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-S29AL004D90BFI010E
3V 3.3V Memory IC and Storage Component 774-S29AL004D90BFI010E
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 90ns 48 Product overview: S29AL004D90BFI010E from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D90BFI01 0E can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 90ns 48 Product overview: S29AL004D90BFI010E from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D90BFI010E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 185874-S29AL004D90BFI010E 774-S29AL004D90BFI010E
Product Name Integrated Circuits(ICs) 3V 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - IS29GL256S-10TFV01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details