Spansion, Inc. Integrated Circuits(ICs) S29AL004D70TFI020

Description
Manufacturer: Spansion Win Source Part Number: 185870-S29AL004D70TF I020 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL004D Alternative Parts (Cross-Reference): TMS29F400B-100BDCDQ; M29W400DB55N6F; M29W400DB55N1; Introduction Date: January 19, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 185870-S29AL004D70TF I020 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL004D Alternative Parts (Cross-Reference): TMS29F400B-100BDCDQ; M29W400DB55N6F; M29W400DB55N1; Introduction Date: January 19, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 185870-S29AL004D70TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
185870-S29AL004D70TFI020
Integrated Circuits(ICs) 185870-S29AL004D70TFI020
Manufacturer: Spansion Win Source Part Number: 185870-S29AL004D70TF I020 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL004D Alternative Parts (Cross-Reference): TMS29F400B-100BDCDQ; M29W400DB55N6F; M29W400DB55N1; Introduction Date: January 19, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 185870-S29AL004D70TFI020
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: S29AL004D
Alternative Parts (Cross-Reference): TMS29F400B-100BDCDQ; M29W400DB55N6F; M29W400DB55N1;
Introduction Date: January 19, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-S29AL004D70TFI020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29AL004D70TFI020
Memory IC and Storage Component 774-S29AL004D70TFI020
Flash, 256KX16, 70ns, PDSO48, MO-142DD, LEAD FREE, TSOP-48 Product overview: S29AL004D70TFI020 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D70TFI02 0 can be used for catalog matching and distributor lookup.

Flash, 256KX16, 70ns, PDSO48, MO-142DD, LEAD FREE, TSOP-48 Product overview: S29AL004D70TFI020 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D70TFI020 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 185870-S29AL004D70TFI020 774-S29AL004D70TFI020
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash; NOR,
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - QMP29GL01GP11FAIR10 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000000 kbits
View Details
2 suppliers
 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers