Spansion, Inc. 8-bit 16-bit 8bit 16bit Memory IC and Storage Component S29AL004D70TFI010

Description
FLASH MEMORY, 4MBIT, 70NS, 48-TSOP; Memory Type:Flash - NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit / 256K x 16bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; MSL:- ;RoHS Compliant: Yes Product overview: S29AL004D70TFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 8bit, 16bit, 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 8bit, 16bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D70TFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FLASH MEMORY, 4MBIT, 70NS, 48-TSOP; Memory Type:Flash - NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit / 256K x 16bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; MSL:- ;RoHS Compliant: Yes Product overview: S29AL004D70TFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 8bit, 16bit, 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 8bit, 16bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D70TFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16-bit 8bit 16bit Memory IC and Storage Component - 774-S29AL004D70TFI010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 8bit 16bit Memory IC and Storage Component
774-S29AL004D70TFI010
8-bit 16-bit 8bit 16bit Memory IC and Storage Component 774-S29AL004D70TFI010
FLASH MEMORY, 4MBIT, 70NS, 48-TSOP; Memory Type:Flash - NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit / 256K x 16bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; MSL:- ;RoHS Compliant: Yes Product overview: S29AL004D70TFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 8bit, 16bit, 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 8bit, 16bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D70TFI01 0 can be used for catalog matching and distributor lookup.

FLASH MEMORY, 4MBIT, 70NS, 48-TSOP; Memory Type:Flash - NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit / 256K x 16bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; MSL:- ;RoHS Compliant: Yes Product overview: S29AL004D70TFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 8bit, 16bit, 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 8bit, 16bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D70TFI010 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 185867-S29AL004D70TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
185867-S29AL004D70TFI010
Integrated Circuits(ICs) 185867-S29AL004D70TFI010
Manufacturer: Spansion Win Source Part Number: 185867-S29AL004D70TF I010 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AL004D Alternative Parts (Cross-Reference): M29W400BB55N1; M29W400BT55N1; BM29F400B-90TC; Introduction Date: January 19, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 185867-S29AL004D70TFI010
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: S29AL004D
Alternative Parts (Cross-Reference): M29W400BB55N1; M29W400BT55N1; BM29F400B-90TC;
Introduction Date: January 19, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-S29AL004D70TFI010 185867-S29AL004D70TFI010
Product Name 8-bit 16-bit 8bit 16bit Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; NOR Flash
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL032P0XMFB013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 9.5 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details