Spansion, Inc. Integrated Circuits(ICs) S29AL004D70BFI020

Description
Manufacturer: Spansion Win Source Part Number: 185864-S29AL004D70BF I020 Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 185864-S29AL004D70BF I020 Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 185864-S29AL004D70BFI020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
185864-S29AL004D70BFI020
Integrated Circuits(ICs) 185864-S29AL004D70BFI020
Manufacturer: Spansion Win Source Part Number: 185864-S29AL004D70BF I020 Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 185864-S29AL004D70BFI020
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 16-bit 3V 3.3V Memory IC and Storage Component - 774-S29AL004D70BFI020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 3V 3.3V Memory IC and Storage Component
774-S29AL004D70BFI020
8-bit 16-bit 3V 3.3V Memory IC and Storage Component 774-S29AL004D70BFI020
NOR Flash Parallel 3V/3.3V 4Mbit 512K/256K x 8bit/16bit 70ns 48-Pin FBGA Tray Product overview: S29AL004D70BFI020 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D70BFI02 0 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 4Mbit 512K/256K x 8bit/16bit 70ns 48-Pin FBGA Tray Product overview: S29AL004D70BFI020 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D70BFI020 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 185864-S29AL004D70BFI020 774-S29AL004D70BFI020
Product Name Integrated Circuits(ICs) 8-bit 16-bit 3V 3.3V Memory IC and Storage Component
Memory Category Flash Flash; NOR
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL127SABNFI100 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details