FLASH MEMORY, 4MBIT, 55NS, 48-TSOP; Memory Type:Flash - NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit / 256K x 16bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; MSL:- ;RoHS Compliant: Yes Product overview: S29AL004D55TFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 8bit, 16bit, 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 8bit, 16bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL004D55TFI01
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-S29AL004D55TFI010 |
| Product Name | 8-bit 16-bit 8bit 16bit Memory IC and Storage Component |
| Memory Category | Flash; NOR |
| Access Time | 55 ns |
| Operating Temperature | -40 C (-40 F) |
| Density | 4000 kbits |