Spansion, Inc. Integrated Circuits (ICs) - Memory S25FS128SDSMFI1D1

Description
Win Source Part Number: 1254115-S25FS128SDSM FI1D1 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 73 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: 2156-S25FS128SDSMFI1 D1,CYPSPAS25FS128SDS MFI1D1
Request a Quote
Description
Win Source Part Number: 1254115-S25FS128SDSM FI1D1 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 73 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: 2156-S25FS128SDSMFI1 D1,CYPSPAS25FS128SDS MFI1D1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S25FS128SDSMFI1D1 is a 128 Mbit (16 Mbyte) NOR Flash memory device from Quarktwin Technology Ltd., featuring a Serial Peripheral Interface (SPI) with support for Quad I/O and Double Data Rate (DDR) options. It operates within a supply voltage range of 1.7V to 2.0V and is available in various package types, including 8-lead SOIC and WSON formats. This memory device supports multiple read commands, including Normal, Fast, Dual I/O, Quad I/O, and DDR Quad I/O, with maximum read rates of up to 80 Mbytes/s in DDR mode. It offers a flexible programming architecture with a 256- or 512-byte page programming buffer and includes features such as program suspend/resume and automatic error correction code (ECC) for single-bit error correction. The S25FS128S also provides robust erase capabilities with options for hybrid and uniform sector configurations, ensuring compatibility with future devices. It has a minimum endurance of 100,000 program-erase cycles and a data retention period of at least 20 years. The device is suitable for industrial and automotive applications, with temperature grades ranging from -40°C to +125°C, making it a versatile choice for various projects requiring reliable non-volatile memory solutions.

Datasheet Summary
Powered by GS/AI

The S25FS128SDSMFI1D1 is a 128 Mbit (16 Mbyte) NOR Flash memory device from Quarktwin Technology Ltd., featuring a Serial Peripheral Interface (SPI) with support for Quad I/O and Double Data Rate (DDR) options. It operates within a supply voltage range of 1.7V to 2.0V and is available in various package types, including 8-lead SOIC and WSON formats. This memory device supports multiple read commands, including Normal, Fast, Dual I/O, Quad I/O, and DDR Quad I/O, with maximum read rates of up to 80 Mbytes/s in DDR mode. It offers a flexible programming architecture with a 256- or 512-byte page programming buffer and includes features such as program suspend/resume and automatic error correction code (ECC) for single-bit error correction. The S25FS128S also provides robust erase capabilities with options for hybrid and uniform sector configurations, ensuring compatibility with future devices. It has a minimum endurance of 100,000 program-erase cycles and a data retention period of at least 20 years. The device is suitable for industrial and automotive applications, with temperature grades ranging from -40°C to +125°C, making it a versatile choice for various projects requiring reliable non-volatile memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254115-S25FS128SDSMFI1D1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254115-S25FS128SDSMFI1D1
Integrated Circuits (ICs) - Memory 1254115-S25FS128SDSMFI1D1
Win Source Part Number: 1254115-S25FS128SDSM FI1D1 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 73 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: 2156-S25FS128SDSMFI1 D1,CYPSPAS25FS128SDS MFI1D1

Win Source Part Number: 1254115-S25FS128SDSMFI1D1
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 73 pct.
HTSUS: 8542.32.0071
Mfr: Spansion
Other Names: 2156-S25FS128SDSMFI1D1,CYPSPAS25FS128SDSMFI1D1

Buy Now Datasheet
Memory - S25FS128SDSMFI1D1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 80 MHz 8-SOIC

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 80 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1254115-S25FS128SDSMFI1D1 S25FS128SDSMFI1D1
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data