Spansion, Inc. Integrated Circuits (ICs) - Memory S25FL129P0XNFI010

Description
Win Source Part Number: 1254118-S25FL129P0XN FI010 Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-USON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. HTSUS: 8542.32.0051 Mfr: Spansion Other Names: CYPSPAS25FL129P0XNFI 010,2156-S25FL129P0X NFI010-SP Base Product Number: S25FL129 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1254118-S25FL129P0XN FI010 Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-USON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. HTSUS: 8542.32.0051 Mfr: Spansion Other Names: CYPSPAS25FL129P0XNFI 010,2156-S25FL129P0X NFI010-SP Base Product Number: S25FL129 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254118-S25FL129P0XNFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254118-S25FL129P0XNFI010
Integrated Circuits (ICs) - Memory 1254118-S25FL129P0XNFI010
Win Source Part Number: 1254118-S25FL129P0XN FI010 Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-USON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. HTSUS: 8542.32.0051 Mfr: Spansion Other Names: CYPSPAS25FL129P0XNFI 010,2156-S25FL129P0X NFI010-SP Base Product Number: S25FL129 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1254118-S25FL129P0XNFI010
Category: Integrated Circuits (ICs)>Memory
Series: FL-P
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-USON (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 5µs, 3ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.32.0051
Mfr: Spansion
Other Names: CYPSPAS25FL129P0XNFI010,2156-S25FL129P0XNFI010-SP
Base Product Number: S25FL129
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Memory - S25FL129P0XNFI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 8-USON (5x6)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 8-USON (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL129P0XNFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL129P0XNFI010
Integrated Circuits (ICs) - Memory S25FL129P0XNFI010
IC FLASH 128MBIT SPI/QUAD 8USON

IC FLASH 128MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1254118-S25FL129P0XNFI010 S25FL129P0XNFI010 S25FL129P0XNFI010
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 5000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details