The S25FL128SAGMFV010 is a 128 Mbit (16 Mbyte) MirrorBit Flash Non-Volatile Memory device from Quarktwin Technology Ltd. It operates with a CMOS 3.0 Volt core and features a Serial Peripheral Interface (SPI) with multi-I/O capabilities. The memory supports various read commands, including Normal, Fast, Dual, Quad, and Fast DDR modes, and offers an AutoBoot feature for automatic command execution upon power-up or reset. Programming speeds reach up to 1.5 Mbytes/s, with options for 256 or 512 Byte page programming. The device supports erase speeds of 0.5 to 0.65 Mbytes/s and features a hybrid sector size option for compatibility with prior generation devices. It boasts a cycling endurance of 100,000 program-erase cycles and a typical data retention of 20 years. Security features include a One Time Program (OTP) array and block protection options, with both hardware and software control. The device is available in multiple package types, including 16-lead SOIC and BGA options, and operates within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 16-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | S25FL128SAGMFV010 |
| Product Name | Memory |
| Memory Category | Flash; FLASH |