Spansion, Inc. Integrated Circuits (ICs) - Memory S25FL128SAGMFIG00

Description
Win Source Part Number: 1254117-S25FL128SAGM FIG00 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: 2156-S25FL128SAGMFIG 00,CYPSPAS25FL128SAG MFIG00 Base Product Number: S25FL128
Request a Quote Datasheet
Description
Win Source Part Number: 1254117-S25FL128SAGM FIG00 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: 2156-S25FL128SAGMFIG 00,CYPSPAS25FL128SAG MFIG00 Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254117-S25FL128SAGMFIG00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254117-S25FL128SAGMFIG00
Integrated Circuits (ICs) - Memory 1254117-S25FL128SAGMFIG00
Win Source Part Number: 1254117-S25FL128SAGM FIG00 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: 2156-S25FL128SAGMFIG 00,CYPSPAS25FL128SAG MFIG00 Base Product Number: S25FL128

Win Source Part Number: 1254117-S25FL128SAGMFIG00
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 78 pct.
HTSUS: 8542.32.0071
Mfr: Spansion
Other Names: 2156-S25FL128SAGMFIG00,CYPSPAS25FL128SAGMFIG00
Base Product Number: S25FL128

Buy Now Datasheet
Memory - S25FL128SAGMFIG00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 16-SOIC

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1254117-S25FL128SAGMFIG00 S25FL128SAGMFIG00
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details