Spansion, Inc. 8-bit 8bit 108 MHz BGA Memory IC and Storage Component S25FL127SABBHID00

Description
SPANSION S25FL127SABBHID00 Flash Memory, NOR, 128 Mbit, 16M x 8bit, 108 MHz, SPI, BGA, 24 Pins Product overview: S25FL127SABBHID00 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit, 108 MHz, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 8bit, 108 MHz, BGA, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL127SABBHID0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPANSION S25FL127SABBHID00 Flash Memory, NOR, 128 Mbit, 16M x 8bit, 108 MHz, SPI, BGA, 24 Pins Product overview: S25FL127SABBHID00 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit, 108 MHz, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 8bit, 108 MHz, BGA, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL127SABBHID0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8bit 108 MHz BGA Memory IC and Storage Component - 774-S25FL127SABBHID00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8bit 108 MHz BGA Memory IC and Storage Component
774-S25FL127SABBHID00
8-bit 8bit 108 MHz BGA Memory IC and Storage Component 774-S25FL127SABBHID00
SPANSION S25FL127SABBHID00 Flash Memory, NOR, 128 Mbit, 16M x 8bit, 108 MHz, SPI, BGA, 24 Pins Product overview: S25FL127SABBHID00 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit, 108 MHz, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 8bit, 108 MHz, BGA, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL127SABBHID0 0 can be used for catalog matching and distributor lookup.

SPANSION S25FL127SABBHID00 Flash Memory, NOR, 128 Mbit, 16M x 8bit, 108 MHz, SPI, BGA, 24 Pins Product overview: S25FL127SABBHID00 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit, 108 MHz, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 8bit, 108 MHz, BGA, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL127SABBHID00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH, 16MX8, PBGA24

FLASH, 16MX8, PBGA24

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips
Product Number 774-S25FL127SABBHID00 S25FL127SABBHID00
Product Name 8-bit 8bit 108 MHz BGA Memory IC and Storage Component Memory
Memory Category Flash; NOR, FLASH, Flash; FLASH - NOR
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 0 kbits 128000 kbits
Address Bus Width 1 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XMFV041-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
3 suppliers
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details