Spansion, Inc. Integrated Circuits(ICs) S25FL032P0XMFI011

Description
Manufacturer: Spansion Win Source Part Number: 092194-S25FL032P0XMF I011 Category: Integrated Circuits(ICs) Family: Memory Series: FL-P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 104MHz Package: 8-SOIC (0.209" 5.30mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 91 Catalog: FL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8) Interface: SPI Serial Family Name: S25FL032P Alternative Parts (Cross-Reference): W25Q32VSSIG TR; W25Q32BVSSBP; W25Q32BVSSBG; Introduction Date: June 09, 2008 ECCN: 3A991.b.1.a Country of Origin: China, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 092194-S25FL032P0XMF I011 Category: Integrated Circuits(ICs) Family: Memory Series: FL-P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 104MHz Package: 8-SOIC (0.209" 5.30mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 91 Catalog: FL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8) Interface: SPI Serial Family Name: S25FL032P Alternative Parts (Cross-Reference): W25Q32VSSIG TR; W25Q32BVSSBP; W25Q32BVSSBG; Introduction Date: June 09, 2008 ECCN: 3A991.b.1.a Country of Origin: China, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 092194-S25FL032P0XMFI011 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
092194-S25FL032P0XMFI011
Integrated Circuits(ICs) 092194-S25FL032P0XMFI011
Manufacturer: Spansion Win Source Part Number: 092194-S25FL032P0XMF I011 Category: Integrated Circuits(ICs) Family: Memory Series: FL-P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 104MHz Package: 8-SOIC (0.209" 5.30mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 91 Catalog: FL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8) Interface: SPI Serial Family Name: S25FL032P Alternative Parts (Cross-Reference): W25Q32VSSIG TR; W25Q32BVSSBP; W25Q32BVSSBG; Introduction Date: June 09, 2008 ECCN: 3A991.b.1.a Country of Origin: China, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development

Manufacturer: Spansion
Win Source Part Number: 092194-S25FL032P0XMFI011
Category: Integrated Circuits(ICs)
Family: Memory
Series: FL-P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 104MHz
Package: 8-SOIC (0.209" 5.30mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 91
Catalog: FL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 32M (4M x 8)
Interface: SPI Serial
Family Name: S25FL032P
Alternative Parts (Cross-Reference): W25Q32VSSIG TR; W25Q32BVSSBP; W25Q32BVSSBG;
Introduction Date: June 09, 2008
ECCN: 3A991.b.1.a
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 092194-S25FL032P0XMFI011
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 580970-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers