Spansion, Inc. Integrated Circuits(ICs) AM29F080B-90ED

Description
Manufacturer: Spansion Win Source Part Number: 177196-AM29F080B-90E D Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F080B Alternative Parts (Cross-Reference): AM29F080B-90ED\T; Am29F080B-75EC; AM29F080B-70ED\T; AM29F080B-75ED; Introduction Date: July 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 177196-AM29F080B-90E D Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F080B Alternative Parts (Cross-Reference): AM29F080B-90ED\T; Am29F080B-75EC; AM29F080B-70ED\T; AM29F080B-75ED; Introduction Date: July 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177196-AM29F080B-90ED - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177196-AM29F080B-90ED
Integrated Circuits(ICs) 177196-AM29F080B-90ED
Manufacturer: Spansion Win Source Part Number: 177196-AM29F080B-90E D Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F080B Alternative Parts (Cross-Reference): AM29F080B-90ED\T; Am29F080B-75EC; AM29F080B-70ED\T; AM29F080B-75ED; Introduction Date: July 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 177196-AM29F080B-90ED
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F080B
Alternative Parts (Cross-Reference): AM29F080B-90ED\T; Am29F080B-75EC; AM29F080B-70ED\T; AM29F080B-75ED;
Introduction Date: July 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 5V 8bit Memory IC and Storage Component - 774-AM29F080B-90ED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V 8bit Memory IC and Storage Component
774-AM29F080B-90ED
8-bit 5V 8bit Memory IC and Storage Component 774-AM29F080B-90ED
NOR Flash Parallel 5V 8Mbit 1M x 8bit 90ns 40-Pin TSOP Product overview: AM29F080B-90ED from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F080B-90ED can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 8Mbit 1M x 8bit 90ns 40-Pin TSOP Product overview: AM29F080B-90ED from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F080B-90ED can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177196-AM29F080B-90ED 774-AM29F080B-90ED
Product Name Integrated Circuits(ICs) 8-bit 5V 8bit Memory IC and Storage Component
Memory Category Flash Flash; NOR,
Access Time 90 ns
Operating Temperature 0 C (32 F)
Density 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 609368300A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers