Magnetics Ferrite Cores - Ferrite Pot Cores SP42318UG

Description
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.
Description
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - Ferrite Pot Cores - SP42318UG - Magnetics
Pittsburgh, PA, United States
Ferrite Cores - Ferrite Pot Cores
SP42318UG
Ferrite Cores - Ferrite Pot Cores SP42318UG
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.

Ferrite Pot Cores

The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number SP42318UG
Product Name Ferrite Cores - Ferrite Pot Cores
Core Shape EP; PQ; RM; Pot Cores, PQ, RS, DS, RM, EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 50/50
Core Material N87
Length 50 mm (1.97 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058172A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 123 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details