Magnetics Ferrite Cores - Ferrite Pot Cores NP41812A100

Description
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.
Description
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - Ferrite Pot Cores - NP41812A100 - Magnetics
Pittsburgh, PA, United States
Ferrite Cores - Ferrite Pot Cores
NP41812A100
Ferrite Cores - Ferrite Pot Cores NP41812A100
Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.

Ferrite Pot Cores

The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is available for most sizes. Because of their design and composition, pot cores offer a number of advantages, including: self-shielding, space efficiency, convenience, good temperature stability, low losses, and high Q. Typical applications for pot cores include power transformers, power inductors, converter and inverter transformers, switched-mode power supplies and filter inductors.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number NP41812A100
Product Name Ferrite Cores - Ferrite Pot Cores
Core Shape EP; PQ; RM; Pot Cores, PQ, RS, DS, RM, EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30
Core Material N87
Length 30 mm (1.18 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058165A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 78 nH
View Details
2 suppliers