Kool Mµ® Cores
Affordable FeSiAl Material for Low Losses at Elevated Frequencies
Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.
| Magnetics | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | EQK2014E060L061 |
| Product Name | Powder Cores - Kool Mu Cores |
| Core Shape | E; EER; EQ; Toroid; U; Toroid, E, U, EQ, LP, EER, Block, Round Block, Cylinder |
| Core Material | Iron Powder; Kool Mu |
| Inductance | 138 nH |