Magnetics Powder Cores - Kool Mu Cores 00K4119U060

Description
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.
Description
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - Kool Mu Cores - 00K4119U060 - Magnetics
Pittsburgh, PA, United States
Powder Cores - Kool Mu Cores
00K4119U060
Powder Cores - Kool Mu Cores 00K4119U060
Kool Mµ® Cores Affordable FeSiAl Material for Low Losses at Elevated Frequencies Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.

Kool Mµ® Cores

Affordable FeSiAl Material for Low Losses at Elevated Frequencies

Kool Mµ material’s low loss and relatively high saturation level (10,500 gauss) make it excellent for use in as well as unidirectional drive applications such as Pulse Transformers and . The near zero magnetostriction makes Kool Mµ (sendust) ideal for eliminating audible frequency noise in In-Line Noise Filters and Inductors.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 00K4119U060
Product Name Powder Cores - Kool Mu Cores
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, EQ, LP, EER, Block, Round Block, Cylinder
Core Material Iron Powder; Kool Mu
Inductance 151 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N48
Length 17.9 mm (0.7047 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055040AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 66 nH
View Details