High Flux Cores
High Saturation Flux Density for High Power Applications
High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.
| Magnetics | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 00H030020C060 |
| Product Name | Powder Cores - High Flux Cores |
| Core Shape | EER; EQ; Toroid; Toroid, EQ, LP, EER |
| Core Material | Iron Powder; High Flux |
| Inductance | 0.0 nH |