Kool Mµ® Hƒ Cores
Lowest Losses for High Frequencies
Kool Mµ® Hƒ powder cores are made from distributed gap alloy powder optimized for frequencies 200-500 kHz. Exhibiting approximately 35% lower losses when compared to Kool Mµ, Kool Mµ Hƒ is a cost-effective solution for minimizing power losses in high frequency power supplies using GaN or SiC, high efficiency power supplies, and Uninterruptible Power Supplies (UPS).
| Magnetics | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 00F6131B040 |
| Product Name | Powder Cores - Kool Mu HF Cores |
| Core Shape | E; Toroid; U; Toroid, Block, E, U |
| Core Material | Iron Powder; Kool Mu HF |
| Inductance | 0.0 nH |