Magnetics Powder Cores - Kool Mu HF Cores 00F5528B040

Description
Kool Mµ® Hƒ Cores Lowest Losses for High Frequencies Kool Mµ® Hƒ powder cores are made from distributed gap alloy powder optimized for frequencies 200-500 kHz. Exhibiting approximately 35% lower losses when compared to Kool Mµ, Kool Mµ Hƒ is a cost-effective solution for minimizing power losses in high frequency power supplies using GaN or SiC, high efficiency power supplies, and Uninterruptible Power Supplies (UPS).
Description
Kool Mµ® Hƒ Cores Lowest Losses for High Frequencies Kool Mµ® Hƒ powder cores are made from distributed gap alloy powder optimized for frequencies 200-500 kHz. Exhibiting approximately 35% lower losses when compared to Kool Mµ, Kool Mµ Hƒ is a cost-effective solution for minimizing power losses in high frequency power supplies using GaN or SiC, high efficiency power supplies, and Uninterruptible Power Supplies (UPS).

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - Kool Mu HF Cores - 00F5528B040 - Magnetics
Pittsburgh, PA, United States
Powder Cores - Kool Mu HF Cores
00F5528B040
Powder Cores - Kool Mu HF Cores 00F5528B040
Kool Mµ® Hƒ Cores Lowest Losses for High Frequencies Kool Mµ® Hƒ powder cores are made from distributed gap alloy powder optimized for frequencies 200-500 kHz. Exhibiting approximately 35% lower losses when compared to Kool Mµ, Kool Mµ Hƒ is a cost-effective solution for minimizing power losses in high frequency power supplies using GaN or SiC, high efficiency power supplies, and Uninterruptible Power Supplies (UPS).

Kool Mµ® Hƒ Cores

Lowest Losses for High Frequencies

Kool Mµ® Hƒ powder cores are made from distributed gap alloy powder optimized for frequencies 200-500 kHz. Exhibiting approximately 35% lower losses when compared to Kool Mµ, Kool Mµ Hƒ is a cost-effective solution for minimizing power losses in high frequency power supplies using GaN or SiC, high efficiency power supplies, and Uninterruptible Power Supplies (UPS).

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 00F5528B040
Product Name Powder Cores - Kool Mu HF Cores
Core Shape E; Toroid; U; Toroid, Block, E, U
Core Material Iron Powder; Kool Mu HF
Inductance 0.0 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055020AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 50 nH
View Details