Magnetics Powder Cores - Kool Mu MAX Cores 00A011020C026

Description
Kool Mµ® MAX Cores HIgh DC Bias for Better Power Handling Kool Mµ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining inductance using less turns, resulting in savings in overall component cost. With its super low losses, Kool Mμ MAX does not mimic the temperature rise problems found in iron powder cores. Improve inductor efficiency at a fraction of the cost of with Kool Mµ MAX.
Description
Kool Mµ® MAX Cores HIgh DC Bias for Better Power Handling Kool Mµ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining inductance using less turns, resulting in savings in overall component cost. With its super low losses, Kool Mμ MAX does not mimic the temperature rise problems found in iron powder cores. Improve inductor efficiency at a fraction of the cost of with Kool Mµ MAX.

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - Kool Mu MAX Cores - 00A011020C026 - Magnetics
Pittsburgh, PA, United States
Powder Cores - Kool Mu MAX Cores
00A011020C026
Powder Cores - Kool Mu MAX Cores 00A011020C026
Kool Mµ® MAX Cores HIgh DC Bias for Better Power Handling Kool Mµ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining inductance using less turns, resulting in savings in overall component cost. With its super low losses, Kool Mμ MAX does not mimic the temperature rise problems found in iron powder cores. Improve inductor efficiency at a fraction of the cost of with Kool Mµ MAX.

Kool Mµ® MAX Cores

HIgh DC Bias for Better Power Handling

Kool Mµ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining inductance using less turns, resulting in savings in overall component cost. With its super low losses, Kool Mμ MAX does not mimic the temperature rise problems found in iron powder cores. Improve inductor efficiency at a fraction of the cost of with Kool Mµ MAX.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 00A011020C026
Product Name Powder Cores - Kool Mu MAX Cores
Core Shape E; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP
Core Material Iron Powder; Kool Mµ Max
Inductance 0.0 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N97
Length 20.3 mm (0.7992 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058326A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 24 nH
View Details