Magnetics Powder Cores - Kool Mu MAX Cores 0079555A7

Description
Kool Mµ® MAX Cores HIgh DC Bias for Better Power Handling Kool Mµ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining inductance using less turns, resulting in savings in overall component cost. With its super low losses, Kool Mμ MAX does not mimic the temperature rise problems found in iron powder cores. Improve inductor efficiency at a fraction of the cost of with Kool Mµ MAX.
Description
Kool Mµ® MAX Cores HIgh DC Bias for Better Power Handling Kool Mµ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining inductance using less turns, resulting in savings in overall component cost. With its super low losses, Kool Mμ MAX does not mimic the temperature rise problems found in iron powder cores. Improve inductor efficiency at a fraction of the cost of with Kool Mµ MAX.

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - Kool Mu MAX Cores - 0079555A7 - Magnetics
Pittsburgh, PA, United States
Powder Cores - Kool Mu MAX Cores
0079555A7
Powder Cores - Kool Mu MAX Cores 0079555A7
Kool Mµ® MAX Cores HIgh DC Bias for Better Power Handling Kool Mµ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining inductance using less turns, resulting in savings in overall component cost. With its super low losses, Kool Mμ MAX does not mimic the temperature rise problems found in iron powder cores. Improve inductor efficiency at a fraction of the cost of with Kool Mµ MAX.

Kool Mµ® MAX Cores

HIgh DC Bias for Better Power Handling

Kool Mµ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining inductance using less turns, resulting in savings in overall component cost. With its super low losses, Kool Mμ MAX does not mimic the temperature rise problems found in iron powder cores. Improve inductor efficiency at a fraction of the cost of with Kool Mµ MAX.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 0079555A7
Product Name Powder Cores - Kool Mu MAX Cores
Core Shape E; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP
Core Material Iron Powder; Kool Mu MAX
Inductance 41 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N87
Length 20.3 mm (0.7992 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055352A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 22 nH
View Details
2 suppliers