Kool Mµ® MAX Cores
HIgh DC Bias for Better Power Handling
Kool Mµ MAX is the next generation of sendust cores from Magnetics. We supercharged our low core loss material with 50% better DC bias performance for better power handling. Use of copper wire is minimized by maintaining inductance using less turns, resulting in savings in overall component cost. With its super low losses, Kool Mμ MAX does not mimic the temperature rise problems found in iron powder cores. Improve inductor efficiency at a fraction of the cost of with Kool Mµ MAX.
| Magnetics | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 0079535A7 |
| Product Name | Powder Cores - Kool Mu MAX Cores |
| Core Shape | E; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP |
| Core Material | Iron Powder; Kool Mu MAX |
| Inductance | 45 nH |