75 Series Cores
Economical Solution for Inverters and UPS
Magnetics 75-Series cores are composed of Iron, Silicon, and Aluminum, achieving better DC Bias performance than while maintaining lower core losses than . The relatively high saturation flux density of 75-Series cores makes them a low-cost solution in applications where stable inductance under load is necessary, such as inverters for renewable energy sources and Uninterruptable Power Supplies (UPS). 75-Series cores also offer a lower cost alternative to High Flux and a substantial improvement in core loss and DC Bias performance when compared to Iron Powder.
| Magnetics | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 0075872A7 |
| Product Name | Powder Cores - 75 Series Cores |
| Core Shape | Toroid; Toroid |
| Core Material | Iron Powder; 75 Series |
| Inductance | 45 nH |