Magnetics Powder Cores - 75 Series Cores 0075451A7

Description
75 Series Cores Economical Solution for Inverters and UPS Magnetics 75-Series cores are composed of Iron, Silicon, and Aluminum, achieving better DC Bias performance than while maintaining lower core losses than . The relatively high saturation flux density of 75-Series cores makes them a low-cost solution in applications where stable inductance under load is necessary, such as inverters for renewable energy sources and Uninterruptable Power Supplies (UPS). 75-Series cores also offer a lower cost alternative to High Flux and a substantial improvement in core loss and DC Bias performance when compared to Iron Powder.
Description
75 Series Cores Economical Solution for Inverters and UPS Magnetics 75-Series cores are composed of Iron, Silicon, and Aluminum, achieving better DC Bias performance than while maintaining lower core losses than . The relatively high saturation flux density of 75-Series cores makes them a low-cost solution in applications where stable inductance under load is necessary, such as inverters for renewable energy sources and Uninterruptable Power Supplies (UPS). 75-Series cores also offer a lower cost alternative to High Flux and a substantial improvement in core loss and DC Bias performance when compared to Iron Powder.

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - 75 Series Cores - 0075451A7 - Magnetics
Pittsburgh, PA, United States
Powder Cores - 75 Series Cores
0075451A7
Powder Cores - 75 Series Cores 0075451A7
75 Series Cores Economical Solution for Inverters and UPS Magnetics 75-Series cores are composed of Iron, Silicon, and Aluminum, achieving better DC Bias performance than while maintaining lower core losses than . The relatively high saturation flux density of 75-Series cores makes them a low-cost solution in applications where stable inductance under load is necessary, such as inverters for renewable energy sources and Uninterruptable Power Supplies (UPS). 75-Series cores also offer a lower cost alternative to High Flux and a substantial improvement in core loss and DC Bias performance when compared to Iron Powder.

75 Series Cores

Economical Solution for Inverters and UPS

Magnetics 75-Series cores are composed of Iron, Silicon, and Aluminum, achieving better DC Bias performance than while maintaining lower core losses than . The relatively high saturation flux density of 75-Series cores makes them a low-cost solution in applications where stable inductance under load is necessary, such as inverters for renewable energy sources and Uninterruptable Power Supplies (UPS). 75-Series cores also offer a lower cost alternative to High Flux and a substantial improvement in core loss and DC Bias performance when compared to Iron Powder.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 0075451A7
Product Name Powder Cores - 75 Series Cores
Core Shape Toroid; Toroid
Core Material Iron Powder; 75 Series
Inductance 108 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30
Core Material N87
Length 30 mm (1.18 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058303A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 14 nH
View Details