Magnetics Powder Cores - 75 Series Cores 0075121A7

Description
75 Series Cores Economical Solution for Inverters and UPS Magnetics 75-Series cores are composed of Iron, Silicon, and Aluminum, achieving better DC Bias performance than while maintaining lower core losses than . The relatively high saturation flux density of 75-Series cores makes them a low-cost solution in applications where stable inductance under load is necessary, such as inverters for renewable energy sources and Uninterruptable Power Supplies (UPS). 75-Series cores also offer a lower cost alternative to High Flux and a substantial improvement in core loss and DC Bias performance when compared to Iron Powder.
Description
75 Series Cores Economical Solution for Inverters and UPS Magnetics 75-Series cores are composed of Iron, Silicon, and Aluminum, achieving better DC Bias performance than while maintaining lower core losses than . The relatively high saturation flux density of 75-Series cores makes them a low-cost solution in applications where stable inductance under load is necessary, such as inverters for renewable energy sources and Uninterruptable Power Supplies (UPS). 75-Series cores also offer a lower cost alternative to High Flux and a substantial improvement in core loss and DC Bias performance when compared to Iron Powder.

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - 75 Series Cores - 0075121A7 - Magnetics
Pittsburgh, PA, United States
Powder Cores - 75 Series Cores
0075121A7
Powder Cores - 75 Series Cores 0075121A7
75 Series Cores Economical Solution for Inverters and UPS Magnetics 75-Series cores are composed of Iron, Silicon, and Aluminum, achieving better DC Bias performance than while maintaining lower core losses than . The relatively high saturation flux density of 75-Series cores makes them a low-cost solution in applications where stable inductance under load is necessary, such as inverters for renewable energy sources and Uninterruptable Power Supplies (UPS). 75-Series cores also offer a lower cost alternative to High Flux and a substantial improvement in core loss and DC Bias performance when compared to Iron Powder.

75 Series Cores

Economical Solution for Inverters and UPS

Magnetics 75-Series cores are composed of Iron, Silicon, and Aluminum, achieving better DC Bias performance than while maintaining lower core losses than . The relatively high saturation flux density of 75-Series cores makes them a low-cost solution in applications where stable inductance under load is necessary, such as inverters for renewable energy sources and Uninterruptable Power Supplies (UPS). 75-Series cores also offer a lower cost alternative to High Flux and a substantial improvement in core loss and DC Bias performance when compared to Iron Powder.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 0075121A7
Product Name Powder Cores - 75 Series Cores
Core Shape Toroid; Toroid
Core Material Iron Powder; 75 Series
Inductance 35 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N87
Length 17.9 mm (0.7047 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055138AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 33 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details