Magnetics Powder Cores - Kool Mu Ultra Cores 0070091A7

Description
Kool Mµ® Ultra Cores Lowest Losses and Superior DC Bias New from Magnetics®! Kool Mµ® Ultra's ultra low losses approach that of while maintaining powder core advantages of soft saturation, stable high temperature performance, and no gap fringing losses. With DC Bias also superior to standard and comparable to Kool Mµ Ultra is a great choice for datacom and telecom applications.
Request a Quote Datasheet
Description
Kool Mµ® Ultra Cores Lowest Losses and Superior DC Bias New from Magnetics®! Kool Mµ® Ultra's ultra low losses approach that of while maintaining powder core advantages of soft saturation, stable high temperature performance, and no gap fringing losses. With DC Bias also superior to standard and comparable to Kool Mµ Ultra is a great choice for datacom and telecom applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - Kool Mu Ultra Cores - 0070091A7 - Magnetics
Pittsburgh, PA, United States
Powder Cores - Kool Mu Ultra Cores
0070091A7
Powder Cores - Kool Mu Ultra Cores 0070091A7
Kool Mµ® Ultra Cores Lowest Losses and Superior DC Bias New from Magnetics®! Kool Mµ® Ultra's ultra low losses approach that of while maintaining powder core advantages of soft saturation, stable high temperature performance, and no gap fringing losses. With DC Bias also superior to standard and comparable to Kool Mµ Ultra is a great choice for datacom and telecom applications.

Kool Mµ® Ultra Cores

Lowest Losses and Superior DC Bias

New from Magnetics®! Kool Mµ® Ultra's ultra low losses approach that of while maintaining powder core advantages of soft saturation, stable high temperature performance, and no gap fringing losses. With DC Bias also superior to standard and comparable to Kool Mµ Ultra is a great choice for datacom and telecom applications.

Supplier's Site
Ferrite Cores - 4616-0070091A7-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
4616-0070091A7-ND
Ferrite Cores 4616-0070091A7-ND
KOOL MU ULTRA 026 PERM BLACK

KOOL MU ULTRA 026 PERM BLACK

Buy Now Datasheet

Technical Specifications

  Magnetics DigiKey
Product Category Magnetic Cores Magnetic Cores
Product Number 0070091A7 4616-0070091A7-ND
Product Name Powder Cores - Kool Mu Ultra Cores Ferrite Cores
Core Shape Toroid; Toroid Toroid
Core Material Iron Powder; Kool Mu Ultra Maganese-Zinc Ferrite
Inductance 37 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 13/7/4
Core Material N87
Length 12.6 mm (0.4961 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058776A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 135 nH
View Details