Spang & Co. Powder Cores - MPP Cores 0055550A2

Description
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.
Request a Quote Datasheet
Description
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - MPP Cores - 0055550A2 - Magnetics
Pittsburgh, PA, United States
Powder Cores - MPP Cores
0055550A2
Powder Cores - MPP Cores 0055550A2
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.

MPP Cores

Low Losses for High Current Inductors

MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.

Supplier's Site
Ferrite Cores - 4616-0055550A2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
4616-0055550A2-ND
Ferrite Cores 4616-0055550A2-ND
FERRITE CORE TOROID 28NH MPP

FERRITE CORE TOROID 28NH MPP

Buy Now Datasheet

Technical Specifications

  Magnetics DigiKey
Product Category Magnetic Cores Magnetic Cores
Product Number 0055550A2 4616-0055550A2-ND
Product Name Powder Cores - MPP Cores Ferrite Cores
Core Shape Toroid; Toroid, Thinz Toroid
Core Material Iron Powder; MPP Maganese-Zinc Ferrite
Inductance 28 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 29/16/10
Core Material N97
Length 30.6 mm (1.2 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055403A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 22 nH
View Details