Span Tech LLC Powered Roller Transfer

Description
SpanTech’s Powered Roller Transfer can handle parts as small as 33.53mm (1.32in.), square or round, when used in conjunction with Raised Top conveyor chain. The Powered Roller Transfer was designed to move even delicate products between conveyors while maintaining consistent product orientation. Description & Features SpanTech’s Powered Roller Transfers utilize rollers with a diameter of only 11.2mm (0.44”), ensuring the smooth flow of products into your next operation. The roller shafts are individually driven through self-aligning magnetic couplings. The coupling design allows the transfer’s roller assembly to be lifted out. In a contaminated environment there is no need to interrupt production to clean the transfer bridge, since the entire bridge can be exchanged with a clean, spare bridge in a matter of seconds. If a product jam should occur, the Powered Roller Transfer bridge will pop out to avoid damage to the conveyor system. This feature also protects employees from harm should they become caught between the transfer rollers and the conveyor. Powered Roller Transfer components are made of various materials such as plastic, stainless steel, and Teflon-coated aluminum. An enclosed gear drive powers the individual roller shafts. The gears are housed within an aluminum chassis designed to provide continuous lubrication. Ball bearings support the output shafts that drive the rollers. Powered Roller Transfers can offer solutions to the following transfer problems: The product tends to stall out on non-powered transfers Transferring is difficult due to small product size and/or weight Where product length will not span to the next conveyor Where product acceleration is needed between conveyors Where consistent product spacing and orientation must be maintained
Description
SpanTech’s Powered Roller Transfer can handle parts as small as 33.53mm (1.32in.), square or round, when used in conjunction with Raised Top conveyor chain. The Powered Roller Transfer was designed to move even delicate products between conveyors while maintaining consistent product orientation. Description & Features SpanTech’s Powered Roller Transfers utilize rollers with a diameter of only 11.2mm (0.44”), ensuring the smooth flow of products into your next operation. The roller shafts are individually driven through self-aligning magnetic couplings. The coupling design allows the transfer’s roller assembly to be lifted out. In a contaminated environment there is no need to interrupt production to clean the transfer bridge, since the entire bridge can be exchanged with a clean, spare bridge in a matter of seconds. If a product jam should occur, the Powered Roller Transfer bridge will pop out to avoid damage to the conveyor system. This feature also protects employees from harm should they become caught between the transfer rollers and the conveyor. Powered Roller Transfer components are made of various materials such as plastic, stainless steel, and Teflon-coated aluminum. An enclosed gear drive powers the individual roller shafts. The gears are housed within an aluminum chassis designed to provide continuous lubrication. Ball bearings support the output shafts that drive the rollers. Powered Roller Transfers can offer solutions to the following transfer problems: The product tends to stall out on non-powered transfers Transferring is difficult due to small product size and/or weight Where product length will not span to the next conveyor Where product acceleration is needed between conveyors Where consistent product spacing and orientation must be maintained

Suppliers

Company
Product
Description
Supplier Links
Powered Roller Transfer -  - Span Tech LLC
Glasgow, KY, USA
Powered Roller Transfer
Powered Roller Transfer
SpanTech’s Powered Roller Transfer can handle parts as small as 33.53mm (1.32in.), square or round, when used in conjunction with Raised Top conveyor chain. The Powered Roller Transfer was designed to move even delicate products between conveyors while maintaining consistent product orientation. Description & Features SpanTech’s Powered Roller Transfers utilize rollers with a diameter of only 11.2mm (0.44”), ensuring the smooth flow of products into your next operation. The roller shafts are individually driven through self-aligning magnetic couplings. The coupling design allows the transfer’s roller assembly to be lifted out. In a contaminated environment there is no need to interrupt production to clean the transfer bridge, since the entire bridge can be exchanged with a clean, spare bridge in a matter of seconds. If a product jam should occur, the Powered Roller Transfer bridge will pop out to avoid damage to the conveyor system. This feature also protects employees from harm should they become caught between the transfer rollers and the conveyor. Powered Roller Transfer components are made of various materials such as plastic, stainless steel, and Teflon-coated aluminum. An enclosed gear drive powers the individual roller shafts. The gears are housed within an aluminum chassis designed to provide continuous lubrication. Ball bearings support the output shafts that drive the rollers. Powered Roller Transfers can offer solutions to the following transfer problems: The product tends to stall out on non-powered transfers Transferring is difficult due to small product size and/or weight Where product length will not span to the next conveyor Where product acceleration is needed between conveyors Where consistent product spacing and orientation must be maintained

SpanTech’s Powered Roller Transfer can handle parts as small as 33.53mm (1.32in.), square or round, when used in conjunction with Raised Top conveyor chain. The Powered Roller Transfer was designed to move even delicate products between conveyors while maintaining consistent product orientation.

Description & Features

SpanTech’s Powered Roller Transfers utilize rollers with a diameter of only 11.2mm (0.44”), ensuring the smooth flow of products into your next operation.

The roller shafts are individually driven through self-aligning magnetic couplings. The coupling design allows the transfer’s roller assembly to be lifted out. In a contaminated environment there is no need to interrupt production to clean the transfer bridge, since the entire bridge can be exchanged with a clean, spare bridge in a matter of seconds. If a product jam should occur, the Powered Roller Transfer bridge will pop out to avoid damage to the conveyor system. This feature also protects employees from harm should they become caught between the transfer rollers and the conveyor.

Powered Roller Transfer components are made of various materials such as plastic, stainless steel, and Teflon-coated aluminum. An enclosed gear drive powers the individual roller shafts. The gears are housed within an aluminum chassis designed to provide continuous lubrication. Ball bearings support the output shafts that drive the rollers.

Powered Roller Transfers can offer solutions to the following transfer problems:

  • The product tends to stall out on non-powered transfers
  • Transferring is difficult due to small product size and/or weight
  • Where product length will not span to the next conveyor
  • Where product acceleration is needed between conveyors
  • Where consistent product spacing and orientation must be maintained

Technical Specifications

  Span Tech LLC
Product Category Industrial Conveyors
Product Name Powered Roller Transfer
Conveyor Type Roller Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Rotate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 200 lbs (90.7 kg)
View Details
Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Pneumatic Conveying System - Urban System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Vacuum
View Details