Spacecraft Components Corp. Dust Cap W/ Chain, Rcpt, Size 12; Accessory Type Spacecraft Components MS3181-12NAL

Description
DUST CAP W/ CHAIN, RCPT, SIZE 12; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-26482 Series Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
Description
DUST CAP W/ CHAIN, RCPT, SIZE 12; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-26482 Series Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Cap with Chain, receptacle size 12, is designed for use with MIL-DTL-26482 Series circular receptacle connectors. It features an aluminum alloy body, ensuring durability and resistance to environmental factors. The product is compliant with RoHS standards, making it suitable for projects that require adherence to environmental regulations. The cap is equipped with a chain for secure attachment, preventing loss during operation. This accessory is particularly useful in aerospace and military applications where reliable protection of connectors is essential.

Datasheet Summary
Powered by GS/AI

The Dust Cap with Chain, receptacle size 12, is designed for use with MIL-DTL-26482 Series circular receptacle connectors. It features an aluminum alloy body, ensuring durability and resistance to environmental factors. The product is compliant with RoHS standards, making it suitable for projects that require adherence to environmental regulations. The cap is equipped with a chain for secure attachment, preventing loss during operation. This accessory is particularly useful in aerospace and military applications where reliable protection of connectors is essential.

Suppliers

Company
Product
Description
Supplier Links
Dust Cap W/ Chain, Rcpt, Size 12; Accessory Type Spacecraft Components - 68Y3519 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap W/ Chain, Rcpt, Size 12; Accessory Type Spacecraft Components
68Y3519
Dust Cap W/ Chain, Rcpt, Size 12; Accessory Type Spacecraft Components 68Y3519
DUST CAP W/ CHAIN, RCPT, SIZE 12; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-26482 Series Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

DUST CAP W/ CHAIN, RCPT, SIZE 12; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-26482 Series Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 68Y3519
Product Name Dust Cap W/ Chain, Rcpt, Size 12; Accessory Type Spacecraft Components
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details