Spacecraft Components Corp. Dust Cap, Rcpt, Size 18, Mil Circular; Accessory Type Spacecraft Components MS27511B18A

Description
DUST CAP, RCPT, SIZE 18, MIL CIRCULAR; Accessory Type:Dust Cap; For Use With:MIL-DTL-38999 Series II Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Description
DUST CAP, RCPT, SIZE 18, MIL CIRCULAR; Accessory Type:Dust Cap; For Use With:MIL-DTL-38999 Series II Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Cap, Rcpt, Size 18, Mil Circular (part number 68Y2906) is designed for use with MIL-DTL-38999 Series II circular receptacle connectors. It features an aluminum alloy body, ensuring durability and resistance to environmental factors. The gasket is made of silicone, providing a reliable seal to protect the receptacle from dust and moisture. This product is military approved and is available in various finishes, including anodized and cadmium plating, which enhance its corrosion resistance. The dust cap is suitable for applications in aerospace and military environments, where robust performance is essential.

Datasheet Summary
Powered by GS/AI

The Dust Cap, Rcpt, Size 18, Mil Circular (part number 68Y2906) is designed for use with MIL-DTL-38999 Series II circular receptacle connectors. It features an aluminum alloy body, ensuring durability and resistance to environmental factors. The gasket is made of silicone, providing a reliable seal to protect the receptacle from dust and moisture. This product is military approved and is available in various finishes, including anodized and cadmium plating, which enhance its corrosion resistance. The dust cap is suitable for applications in aerospace and military environments, where robust performance is essential.

Suppliers

Company
Product
Description
Supplier Links
Dust Cap, Rcpt, Size 18, Mil Circular; Accessory Type Spacecraft Components - 68Y2906 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Rcpt, Size 18, Mil Circular; Accessory Type Spacecraft Components
68Y2906
Dust Cap, Rcpt, Size 18, Mil Circular; Accessory Type Spacecraft Components 68Y2906
DUST CAP, RCPT, SIZE 18, MIL CIRCULAR; Accessory Type:Dust Cap; For Use With:MIL-DTL-38999 Series II Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

DUST CAP, RCPT, SIZE 18, MIL CIRCULAR; Accessory Type:Dust Cap; For Use With:MIL-DTL-38999 Series II Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 68Y2906
Product Name Dust Cap, Rcpt, Size 18, Mil Circular; Accessory Type Spacecraft Components
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products