Spacecraft Components Corp. Dust Cap W/ Chain, Rcpt, Size 15; Accessory Type Spacecraft Components MS27502F15NL

Description
DUST CAP W/ CHAIN, RCPT, SIZE 15; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
Description
DUST CAP W/ CHAIN, RCPT, SIZE 15; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Cap with Chain, receptacle size 15, is designed for use with MIL-DTL-38999 Series III circular receptacle connectors. It features an aluminum alloy body and a silicone gasket, ensuring durability and effective sealing. The attachment includes a stainless steel chain for secure handling. This product is military approved and is available in various finishes, including anodized and cadmium plating, which enhance corrosion resistance. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. This dust cap is essential for protecting connectors from contaminants when not in use, contributing to the reliability of the overall system.

Datasheet Summary
Powered by GS/AI

The Dust Cap with Chain, receptacle size 15, is designed for use with MIL-DTL-38999 Series III circular receptacle connectors. It features an aluminum alloy body and a silicone gasket, ensuring durability and effective sealing. The attachment includes a stainless steel chain for secure handling. This product is military approved and is available in various finishes, including anodized and cadmium plating, which enhance corrosion resistance. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. This dust cap is essential for protecting connectors from contaminants when not in use, contributing to the reliability of the overall system.

Suppliers

Company
Product
Description
Supplier Links
Dust Cap W/ Chain, Rcpt, Size 15; Accessory Type Spacecraft Components - 68Y2446 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap W/ Chain, Rcpt, Size 15; Accessory Type Spacecraft Components
68Y2446
Dust Cap W/ Chain, Rcpt, Size 15; Accessory Type Spacecraft Components 68Y2446
DUST CAP W/ CHAIN, RCPT, SIZE 15; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

DUST CAP W/ CHAIN, RCPT, SIZE 15; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 68Y2446
Product Name Dust Cap W/ Chain, Rcpt, Size 15; Accessory Type Spacecraft Components
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products