Spacecraft Components Corp. Dust Cap W/ Chain, Rcpt, Size 9; Accessory Type Spacecraft Components MS27502B9C

Description
DUST CAP W/ CHAIN, RCPT, SIZE 9; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Description
DUST CAP W/ CHAIN, RCPT, SIZE 9; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Cap with Chain, receptacle size 9, is designed for use with MIL-DTL-38999 Series I circular receptacle connectors. It features an aluminum alloy body, ensuring durability and resistance to environmental factors. The cap includes a chain for secure attachment, preventing loss during operation. The gasket material is silicone, providing effective sealing against dust and moisture. This product is not RoHS compliant, which may be a consideration for certain applications. The specifications align with military standards, making it suitable for aerospace and defense projects.

Datasheet Summary
Powered by GS/AI

The Dust Cap with Chain, receptacle size 9, is designed for use with MIL-DTL-38999 Series I circular receptacle connectors. It features an aluminum alloy body, ensuring durability and resistance to environmental factors. The cap includes a chain for secure attachment, preventing loss during operation. The gasket material is silicone, providing effective sealing against dust and moisture. This product is not RoHS compliant, which may be a consideration for certain applications. The specifications align with military standards, making it suitable for aerospace and defense projects.

Suppliers

Company
Product
Description
Supplier Links
Dust Cap W/ Chain, Rcpt, Size 9; Accessory Type Spacecraft Components - 68Y2383 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap W/ Chain, Rcpt, Size 9; Accessory Type Spacecraft Components
68Y2383
Dust Cap W/ Chain, Rcpt, Size 9; Accessory Type Spacecraft Components 68Y2383
DUST CAP W/ CHAIN, RCPT, SIZE 9; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

DUST CAP W/ CHAIN, RCPT, SIZE 9; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 68Y2383
Product Name Dust Cap W/ Chain, Rcpt, Size 9; Accessory Type Spacecraft Components
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products