Spacecraft Components Corp. Dust Cap W/ Chain, Rcpt, Size 23; Accessory Type Spacecraft Components MS27502B23N

Description
DUST CAP W/ CHAIN, RCPT, SIZE 23; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Description
DUST CAP W/ CHAIN, RCPT, SIZE 23; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Cap with Chain, part number 68Y2375, is designed for use with MIL-DTL-38999 Series I circular receptacle connectors. It features an aluminum alloy body, ensuring durability and resistance to environmental factors. The cap is equipped with a chain for secure attachment, preventing loss during operation. The gasket material is silicone, which provides a reliable seal against dust and moisture. This product is suitable for applications in aerospace and military environments, where compliance with military specifications is essential. The dust cap is not RoHS compliant, which may be a consideration for certain projects.

Datasheet Summary
Powered by GS/AI

The Dust Cap with Chain, part number 68Y2375, is designed for use with MIL-DTL-38999 Series I circular receptacle connectors. It features an aluminum alloy body, ensuring durability and resistance to environmental factors. The cap is equipped with a chain for secure attachment, preventing loss during operation. The gasket material is silicone, which provides a reliable seal against dust and moisture. This product is suitable for applications in aerospace and military environments, where compliance with military specifications is essential. The dust cap is not RoHS compliant, which may be a consideration for certain projects.

Suppliers

Company
Product
Description
Supplier Links
Dust Cap W/ Chain, Rcpt, Size 23; Accessory Type Spacecraft Components - 68Y2375 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap W/ Chain, Rcpt, Size 23; Accessory Type Spacecraft Components
68Y2375
Dust Cap W/ Chain, Rcpt, Size 23; Accessory Type Spacecraft Components 68Y2375
DUST CAP W/ CHAIN, RCPT, SIZE 23; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

DUST CAP W/ CHAIN, RCPT, SIZE 23; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 68Y2375
Product Name Dust Cap W/ Chain, Rcpt, Size 23; Accessory Type Spacecraft Components
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

UN / UNS Caps - DC-16 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1" NPT; 1 1/4" NPT
View Details