The Dust Cap with Chain, Plug, Size 21, part number 68Y2099, is designed for use with MIL-DTL-38999 Series III circular plug connectors. It features an aluminum shell and a silicone gasket, ensuring durability and protection against dust and contaminants. The attachment includes a stainless steel chain for secure fastening. This product is military approved and available in various finishes, including anodized and cadmium plating, which enhance corrosion resistance. The dimensions and specifications are compliant with military standards, making it suitable for aerospace and defense applications.
DUST CAP W/ CHAIN, PLUG, SIZE 21; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Plug Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 68Y2099 |
| Product Name | Dust Cap W/ Chain, Plug, Size 21; Accessory Type Spacecraft Components |
| Material | Aluminum; Aluminum Alloy Body |