Spacecraft Components Corp. Dust Cap W/ Chain, Plug, Size 17; Accessory Type Spacecraft Components MS27501B17CL

Description
DUST CAP W/ CHAIN, PLUG, SIZE 17; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Plug Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Description
DUST CAP W/ CHAIN, PLUG, SIZE 17; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Plug Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Cap with Chain, Plug, Size 17 (part number 68Y2089) is designed for use with MIL-DTL-38999 Series III circular plug connectors. It features an aluminum shell and a silicone gasket, ensuring durability and protection against dust and debris. The attachment includes a stainless steel chain for secure fastening. This product is military-approved and available in various finishes, including anodized and cadmium plating, which enhance corrosion resistance. The dimensions and specifications are compliant with military standards, making it suitable for aerospace and defense applications. This dust cap is essential for maintaining the integrity of connectors in harsh environments.

Datasheet Summary
Powered by GS/AI

The Dust Cap with Chain, Plug, Size 17 (part number 68Y2089) is designed for use with MIL-DTL-38999 Series III circular plug connectors. It features an aluminum shell and a silicone gasket, ensuring durability and protection against dust and debris. The attachment includes a stainless steel chain for secure fastening. This product is military-approved and available in various finishes, including anodized and cadmium plating, which enhance corrosion resistance. The dimensions and specifications are compliant with military standards, making it suitable for aerospace and defense applications. This dust cap is essential for maintaining the integrity of connectors in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Dust Cap W/ Chain, Plug, Size 17; Accessory Type Spacecraft Components - 68Y2089 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap W/ Chain, Plug, Size 17; Accessory Type Spacecraft Components
68Y2089
Dust Cap W/ Chain, Plug, Size 17; Accessory Type Spacecraft Components 68Y2089
DUST CAP W/ CHAIN, PLUG, SIZE 17; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Plug Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

DUST CAP W/ CHAIN, PLUG, SIZE 17; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-38999 Series I Circular Plug Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 68Y2089
Product Name Dust Cap W/ Chain, Plug, Size 17; Accessory Type Spacecraft Components
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data