Spacecraft Components Corp. Dust Cap, Rcpt, Size 28, Mil Circular; Accessory Type Spacecraft Components MS25043-28D

Description
DUST CAP, RCPT, SIZE 28, MIL CIRCULAR; Accessory Type:Dust Cap with Chain; For Use With:Shell Size 28 Threaded Circular Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Description
DUST CAP, RCPT, SIZE 28, MIL CIRCULAR; Accessory Type:Dust Cap with Chain; For Use With:Shell Size 28 Threaded Circular Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Cap, Rcpt, Size 28, Mil Circular (part number 74Y6019) is designed for use with shell size 28 threaded circular receptacles. It features an aluminum alloy body and is equipped with a chain for secure attachment. The product is military approved and offers various finishes, including cadmium olive drab. It is suitable for applications in spacecraft components, ensuring protection against dust and debris. The cap is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is ideal for engineers looking for reliable dust protection for military-grade connectors.

Datasheet Summary
Powered by GS/AI

The Dust Cap, Rcpt, Size 28, Mil Circular (part number 74Y6019) is designed for use with shell size 28 threaded circular receptacles. It features an aluminum alloy body and is equipped with a chain for secure attachment. The product is military approved and offers various finishes, including cadmium olive drab. It is suitable for applications in spacecraft components, ensuring protection against dust and debris. The cap is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is ideal for engineers looking for reliable dust protection for military-grade connectors.

Suppliers

Company
Product
Description
Supplier Links
Dust Cap, Rcpt, Size 28, Mil Circular; Accessory Type Spacecraft Components - 74Y6019 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Rcpt, Size 28, Mil Circular; Accessory Type Spacecraft Components
74Y6019
Dust Cap, Rcpt, Size 28, Mil Circular; Accessory Type Spacecraft Components 74Y6019
DUST CAP, RCPT, SIZE 28, MIL CIRCULAR; Accessory Type:Dust Cap with Chain; For Use With:Shell Size 28 Threaded Circular Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

DUST CAP, RCPT, SIZE 28, MIL CIRCULAR; Accessory Type:Dust Cap with Chain; For Use With:Shell Size 28 Threaded Circular Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 74Y6019
Product Name Dust Cap, Rcpt, Size 28, Mil Circular; Accessory Type Spacecraft Components
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products