The Dust Cap, Plug, Size 8, Mil Circular (part number 74Y5981) is designed for use with MIL-DTL-5015 series circular plug connectors. It features an aluminum alloy body and is available with various finishes, including cadmium olive drab. This dust cap is military approved and is suitable for applications requiring protection against contaminants. The product is not RoHS compliant. It is essential for engineers to consider the specific requirements of their projects, including compatibility with existing connectors and environmental conditions, when evaluating this dust cap for purchase.
DUST CAP, PLUG, SIZE 8, MIL CIRCULAR; Accessory Type:Dust Cap; For Use With:MIL-DTL-5015 Series Circular Plug Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 74Y5981 |
| Product Name | Dust Cap, Plug, Size 8, Mil Circular; Accessory Type Spacecraft Components |
| Material | Aluminum; Aluminum Alloy Body |