The Dust Cap, Plug, Size 36, Mil Circular (part number 74Y5968) is designed for use with MIL-DTL-5015 series circular plug connectors. It features an aluminum alloy body and is compliant with RoHS standards. The product includes a chain for attachment, ensuring secure closure and protection against dust and contaminants. The cap is military approved and offers various finishes, including cadmium olive drab. This dust cap is suitable for applications in aerospace and military environments, where durability and reliability are critical.
DUST CAP, PLUG, SIZE 36, MIL CIRCULAR; Accessory Type:Dust Cap with Chain; For Use With:MIL-DTL-5015 Series Circular Plug Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 74Y5968 |
| Product Name | Dust Cap, Plug, Size 36, Mil Circular; Accessory Type Spacecraft Components |
| Material | Aluminum; Aluminum Alloy Body |