The Dust Cap, Plug, Size 18, Mil Circular (part number 74Y5943) is designed for use with shell size 18 threaded circular plugs. It features an aluminum alloy body and is equipped with a chain for secure attachment. The product is military approved and offers various finish options, including cadmium olive drab. This dust cap is suitable for applications in spacecraft components, ensuring protection against contaminants. It is important to note that this product is not RoHS compliant. Engineers should consider this dust cap for projects requiring reliable protection for military-grade connectors.
DUST CAP, PLUG, SIZE 18, MIL CIRCULAR; Accessory Type:Dust Cap with Chain; For Use With:Shell Size 18 Threaded Circular Plugs; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 74Y5943 |
| Product Name | Dust Cap, Plug, Size 18, Mil Circular; Accessory Type Spacecraft Components |
| Material | Aluminum; Aluminum Alloy Body |