Spacecraft Components Corp. Band Strap, Size 8; Connector Shell Size Spacecraft Components M85049/128-8

Description
BAND STRAP, SIZE 8; Connector Shell Size:8; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Width:3.05mm RoHS Compliant: Yes
Datasheet
Description
BAND STRAP, SIZE 8; Connector Shell Size:8; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Width:3.05mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Strap, Size 8; Connector Shell Size Spacecraft Components - 68Y4522 - Newark, An Avnet Company
Chicago, IL, United States
Band Strap, Size 8; Connector Shell Size Spacecraft Components
68Y4522
Band Strap, Size 8; Connector Shell Size Spacecraft Components 68Y4522
BAND STRAP, SIZE 8; Connector Shell Size:8; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Width:3.05mm RoHS Compliant: Yes

BAND STRAP, SIZE 8; Connector Shell Size:8; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Width:3.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 68Y4522
Product Name Band Strap, Size 8; Connector Shell Size Spacecraft Components
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747579-6 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; PG; PG 21; 7 mm; 19 mm - 70074632 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.114 inch (28.3 mm)
View Details