Spacecraft Components Corp. Band Strap, Size 7; Connector Shell Size Spacecraft Components M85049/128-7

Description
BAND STRAP, SIZE 7; Connector Shell Size:7; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:206.4mm RoHS Compliant: Yes
Datasheet
Description
BAND STRAP, SIZE 7; Connector Shell Size:7; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:206.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Strap, Size 7; Connector Shell Size Spacecraft Components - 68Y4521 - Newark, An Avnet Company
Chicago, IL, United States
Band Strap, Size 7; Connector Shell Size Spacecraft Components
68Y4521
Band Strap, Size 7; Connector Shell Size Spacecraft Components 68Y4521
BAND STRAP, SIZE 7; Connector Shell Size:7; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:206.4mm RoHS Compliant: Yes

BAND STRAP, SIZE 7; Connector Shell Size:7; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:206.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 68Y4521
Product Name Band Strap, Size 7; Connector Shell Size Spacecraft Components
Length 8.13 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074545 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5747100-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Strain Relief Liquid Tight Flex - 85820220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details